Kimberly-Clark Professional Jackson Safety G40 Gray 10 Latex Disposable Gloves - Industrial Grade - 036000-97273 97273

Description
The Jackson Safety disposable glove is made of latex, is packaged 12 pairs per pack, 5 packs per case, comes in gray and meets EN 388: 2142 standards. Proper sizing is important when buying this part. The size for this product is 10. This item comes with the following: 12 pairs per pack.
Description
The Jackson Safety disposable glove is made of latex, is packaged 12 pairs per pack, 5 packs per case, comes in gray and meets EN 388: 2142 standards. Proper sizing is important when buying this part. The size for this product is 10. This item comes with the following: 12 pairs per pack.
Datasheet
Datasheet Summary
Powered by GS/AI

The Jackson Safety G40 Gray 10 Latex Disposable Gloves (part number 036000-97273) are designed for industrial use, featuring a black poly/cotton seamless knit shell with a gray crinkled latex coated palm and fingers. These gloves are sized 10, with a minimum palm width of 95 mm and a length of 255 mm. They are packaged with 12 pairs per hang-tag bag and 5 bags per case. The gloves meet EN 388 standards for abrasion resistance, achieving a level 4 rating with a minimum of 500 cycles. It is important to note that these gloves contain natural rubber latex, which may cause allergic reactions in sensitive individuals. No silicone-containing materials are used in their production.

Datasheet Summary
Powered by GS/AI

The Jackson Safety G40 Gray 10 Latex Disposable Gloves (part number 036000-97273) are designed for industrial use, featuring a black poly/cotton seamless knit shell with a gray crinkled latex coated palm and fingers. These gloves are sized 10, with a minimum palm width of 95 mm and a length of 255 mm. They are packaged with 12 pairs per hang-tag bag and 5 bags per case. The gloves meet EN 388 standards for abrasion resistance, achieving a level 4 rating with a minimum of 500 cycles. It is important to note that these gloves contain natural rubber latex, which may cause allergic reactions in sensitive individuals. No silicone-containing materials are used in their production.

Suppliers

Company
Product
Description
Supplier Links
Jackson Safety G40 Gray 10 Latex Disposable Gloves - Industrial Grade - 036000-97273 - 036000-97273 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Jackson Safety G40 Gray 10 Latex Disposable Gloves - Industrial Grade - 036000-97273
036000-97273
Jackson Safety G40 Gray 10 Latex Disposable Gloves - Industrial Grade - 036000-97273 036000-97273
The Jackson Safety disposable glove is made of latex, is packaged 12 pairs per pack, 5 packs per case, comes in gray and meets EN 388: 2142 standards. Proper sizing is important when buying this part. The size for this product is 10. This item comes with the following: 12 pairs per pack.

The Jackson Safety disposable glove is made of latex, is packaged 12 pairs per pack, 5 packs per case, comes in gray and meets EN 388: 2142 standards. Proper sizing is important when buying this part. The size for this product is 10. This item comes with the following: 12 pairs per pack.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 036000-97273
Product Name Jackson Safety G40 Gray 10 Latex Disposable Gloves - Industrial Grade - 036000-97273
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 124516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Leather
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details