Kimberly-Clark Corporation Kimberly-Clark Kimtech Pure A5 White XL SMS Fabric Disposable Cleanroom Coveralls - ISO Class 5 to ISO Class 8 Rating - 036000-88803 88803

Description
The Kimberly-Clark Kimtech Pure cleanroom coverall is made of sms fabric, is packaged 25 per case and comes in white. Proper sizing is important when buying this part. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Sterile. Some products are single use while others are reusable. This particular cleanroom coveralls is disposable. Features a clean room class rating of ISO Class 5 to ISO Class 8.
Description
The Kimberly-Clark Kimtech Pure cleanroom coverall is made of sms fabric, is packaged 25 per case and comes in white. Proper sizing is important when buying this part. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Sterile. Some products are single use while others are reusable. This particular cleanroom coveralls is disposable. Features a clean room class rating of ISO Class 5 to ISO Class 8.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kimtech Pure A5 White XL SMS Fabric Disposable Cleanroom Coveralls - ISO Class 5 to ISO Class 8 Rating - 036000-88803 - 036000-88803 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kimtech Pure A5 White XL SMS Fabric Disposable Cleanroom Coveralls - ISO Class 5 to ISO Class 8 Rating - 036000-88803
036000-88803
Kimberly-Clark Kimtech Pure A5 White XL SMS Fabric Disposable Cleanroom Coveralls - ISO Class 5 to ISO Class 8 Rating - 036000-88803 036000-88803
The Kimberly-Clark Kimtech Pure cleanroom coverall is made of sms fabric, is packaged 25 per case and comes in white. Proper sizing is important when buying this part. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Sterile. Some products are single use while others are reusable. This particular cleanroom coveralls is disposable. Features a clean room class rating of ISO Class 5 to ISO Class 8.

The Kimberly-Clark Kimtech Pure cleanroom coverall is made of sms fabric, is packaged 25 per case and comes in white. Proper sizing is important when buying this part. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Sterile. Some products are single use while others are reusable. This particular cleanroom coveralls is disposable. Features a clean room class rating of ISO Class 5 to ISO Class 8.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 036000-88803
Product Name Kimberly-Clark Kimtech Pure A5 White XL SMS Fabric Disposable Cleanroom Coveralls - ISO Class 5 to ISO Class 8 Rating - 036000-88803
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details