Kimberly-Clark Corporation Kimberly-Clark Kimtech White Meltblown Polypropylene 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06411 6411

Description
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12.5 in overall length and a 12 in overall width. Products within this category come in a variety of colors; this item is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. This SKU can come in a roll or a variety of different folds. This particular product is a roll. The material used in this SKU are: meltblown polypropylene material. This particular wipe is acid resistant, base resistant.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12.5 in overall length and a 12 in overall width. Products within this category come in a variety of colors; this item is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. This SKU can come in a roll or a variety of different folds. This particular product is a roll. The material used in this SKU are: meltblown polypropylene material. This particular wipe is acid resistant, base resistant.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kimtech White Meltblown Polypropylene 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06411 - 036000-06411 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kimtech White Meltblown Polypropylene 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06411
036000-06411
Kimberly-Clark Kimtech White Meltblown Polypropylene 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06411 036000-06411
R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12.5 in overall length and a 12 in overall width. Products within this category come in a variety of colors; this item is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. This SKU can come in a roll or a variety of different folds. This particular product is a roll. The material used in this SKU are: meltblown polypropylene material. This particular wipe is acid resistant, base resistant.

R.S. Hughes Company features a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12.5 in overall length and a 12 in overall width. Products within this category come in a variety of colors; this item is white. This SKU can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. This SKU can come in a roll or a variety of different folds. This particular product is a roll. The material used in this SKU are: meltblown polypropylene material. This particular wipe is acid resistant, base resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 036000-06411
Product Name Kimberly-Clark Kimtech White Meltblown Polypropylene 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06411
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Microfiber Disposable Cleaning Cloth, White - 800200 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Material Microfiber / Chamois
Length 15.59 inch (396 mm)
View Details
Performance Cleaning Cloth DIY Pre-Saturated Starter Kit - 10778 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 2103652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics; Electronics
View Details