Kimberly-Clark Corporation Kimberly-Clark Kimtech White Spunlace 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06211 6211

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12.5 in overall length and a 12 in overall width. Products within this category come in a variety of colors; this product is white. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. This product can come in a roll or a variety of different folds. This particular SKU is a roll. The material used in this SKU are: spunlace material. This particular wipe is acid resistant, base resistant.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12.5 in overall length and a 12 in overall width. Products within this category come in a variety of colors; this product is white. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. This product can come in a roll or a variety of different folds. This particular SKU is a roll. The material used in this SKU are: spunlace material. This particular wipe is acid resistant, base resistant.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kimtech White Spunlace 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06211 - 036000-06211 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kimtech White Spunlace 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06211
036000-06211
Kimberly-Clark Kimtech White Spunlace 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06211 036000-06211
R.S. Hughes Company carries a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12.5 in overall length and a 12 in overall width. Products within this category come in a variety of colors; this product is white. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. This product can come in a roll or a variety of different folds. This particular SKU is a roll. The material used in this SKU are: spunlace material. This particular wipe is acid resistant, base resistant.

R.S. Hughes Company carries a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12.5 in overall length and a 12 in overall width. Products within this category come in a variety of colors; this product is white. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. This product can come in a roll or a variety of different folds. This particular SKU is a roll. The material used in this SKU are: spunlace material. This particular wipe is acid resistant, base resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 036000-06211
Product Name Kimberly-Clark Kimtech White Spunlace 540 Wipe - Roll - Pop-up Dispenser - 90 sheets per roll - 12.5 in Overall Length - 06211
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details
Tork Light Duty Cleaning Cloth - 500105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 12.4 inch (315 mm)
View Details
Wipes - 8825905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; No Solvent or Cleaner
Length 8.46 inch (215 mm)
Width / OD 4.53 inch (115 mm)
View Details
Accel Cloths Quarterfolded - 48635 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 12.5 inch (317 mm)
View Details