Kimberly-Clark Corporation Kimberly-Clark Kimtech White Hydroknit 550 Wipe - Pop-up Dispenser - 275 sheets per roll - 15 in Overall Length - 06006 6006

Description
R.S. Hughes Company features a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 15 in overall length and a 9 in overall width. SKUs within this category come in a variety of colors; this SKU is white. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. The material used in this SKU are: hydroknit material. This particular wipe is acid resistant, base resistant.
Description
R.S. Hughes Company features a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 15 in overall length and a 9 in overall width. SKUs within this category come in a variety of colors; this SKU is white. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. The material used in this SKU are: hydroknit material. This particular wipe is acid resistant, base resistant.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kimtech White Hydroknit 550 Wipe - Pop-up Dispenser - 275 sheets per roll - 15 in Overall Length - 06006 - 036000-06006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kimtech White Hydroknit 550 Wipe - Pop-up Dispenser - 275 sheets per roll - 15 in Overall Length - 06006
036000-06006
Kimberly-Clark Kimtech White Hydroknit 550 Wipe - Pop-up Dispenser - 275 sheets per roll - 15 in Overall Length - 06006 036000-06006
R.S. Hughes Company features a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 15 in overall length and a 9 in overall width. SKUs within this category come in a variety of colors; this SKU is white. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. The material used in this SKU are: hydroknit material. This particular wipe is acid resistant, base resistant.

R.S. Hughes Company features a huge selection of MRO materials including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 15 in overall length and a 9 in overall width. SKUs within this category come in a variety of colors; this SKU is white. This item can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. The material used in this SKU are: hydroknit material. This particular wipe is acid resistant, base resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 036000-06006
Product Name Kimberly-Clark Kimtech White Hydroknit 550 Wipe - Pop-up Dispenser - 275 sheets per roll - 15 in Overall Length - 06006
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details