Kimberly-Clark Corporation Kimberly-Clark Kimtech Pure G5 Off-White 10 Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 680651-56850 56850

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of latex, is packaged 200 pair per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this item. The size for this product is 10. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of latex, is packaged 200 pair per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this item. The size for this product is 10. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kimtech Pure G5 Off-White 10 Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 680651-56850 - 680651-56850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kimtech Pure G5 Off-White 10 Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 680651-56850
680651-56850
Kimberly-Clark Kimtech Pure G5 Off-White 10 Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 680651-56850 680651-56850
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of latex, is packaged 200 pair per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this item. The size for this product is 10. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of latex, is packaged 200 pair per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this item. The size for this product is 10. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant. Features a clean room class rating of ISO Class 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 680651-56850
Product Name Kimberly-Clark Kimtech Pure G5 Off-White 10 Latex Disposable Cleanroom Gloves - ISO Class 5 Rating - Rough Finish - 12 in Length - 680651-56850
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 145496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Latex
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Andax Industries ChemMAX 3 C3T132 Coverall - 4X-Large - C-3T132-SS-G-4X - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
View Details