Kimberly-Clark Corporation Kimberly-Clark Wypall L10 White Paper 2250 Wipe - Pop-up Dispenser - 125 sheets per carton - 12 in Overall Length - 05322 5322

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 10.25 in overall width. Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. The material used in this SKU are: paper material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 10.25 in overall width. Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. The material used in this SKU are: paper material.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Wypall L10 White Paper 2250 Wipe - Pop-up Dispenser - 125 sheets per carton - 12 in Overall Length - 05322 - 036000-05322 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Wypall L10 White Paper 2250 Wipe - Pop-up Dispenser - 125 sheets per carton - 12 in Overall Length - 05322
036000-05322
Kimberly-Clark Wypall L10 White Paper 2250 Wipe - Pop-up Dispenser - 125 sheets per carton - 12 in Overall Length - 05322 036000-05322
R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 10.25 in overall width. Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. The material used in this SKU are: paper material.

R.S. Hughes Company offers a huge selection of industrial supplies including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this item include: 12 in overall length and a 10.25 in overall width. Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a pop-up dispenser. The material used in this SKU are: paper material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 036000-05322
Product Name Kimberly-Clark Wypall L10 White Paper 2250 Wipe - Pop-up Dispenser - 125 sheets per carton - 12 in Overall Length - 05322
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 2695198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Disinfectant; Pre-saturated with Solvent or Cleaner
Industry Applications General Cleaning, Disinfectant
View Details