Kimberly-Clark Corporation Kimberly-Clark Kleenguard A60 Blue 2XL Disposable Chemical-Resistant Coveralls - 036000-45235 45235

Description
The Kimberly-Clark Kleenguard chemical-resistant coverall is packaged 24 per case, comes in blue and meets ASTM F 1670, ASTM F 1671 standards. Proper sizing is important when buying this part. The size for this product is 2XL. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.
Description
The Kimberly-Clark Kleenguard chemical-resistant coverall is packaged 24 per case, comes in blue and meets ASTM F 1670, ASTM F 1671 standards. Proper sizing is important when buying this part. The size for this product is 2XL. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.
Datasheet
Datasheet Summary
Powered by GS/AI

The Kimberly-Clark Kleenguard A60 Blue 2XL Disposable Chemical-Resistant Coveralls (part number 036000-45235) are designed for various applications including emergency medical response, crime scene clean-up, and fiberglass manufacturing. These coveralls feature a zipper front, storm flap, and elastic back, wrists, and ankles for a secure fit. The fabric is constructed with a patented three-layer design that includes a breathable microporous film, providing resistance to many liquids and dry particulates while allowing moisture vapor to escape. The coveralls pass several chemical resistance tests, including ASTM F903 for penetration by various chemicals such as carbon disulfide, dichloromethane, and sulfuric acid. They also meet ASTM F1670 and F1671 standards for blood and body fluid penetration, making them suitable for environments where exposure to hazardous materials is a concern. The coveralls are disposable and packaged 24 per case, ensuring convenience for single-use applications.

Datasheet Summary
Powered by GS/AI

The Kimberly-Clark Kleenguard A60 Blue 2XL Disposable Chemical-Resistant Coveralls (part number 036000-45235) are designed for various applications including emergency medical response, crime scene clean-up, and fiberglass manufacturing. These coveralls feature a zipper front, storm flap, and elastic back, wrists, and ankles for a secure fit. The fabric is constructed with a patented three-layer design that includes a breathable microporous film, providing resistance to many liquids and dry particulates while allowing moisture vapor to escape. The coveralls pass several chemical resistance tests, including ASTM F903 for penetration by various chemicals such as carbon disulfide, dichloromethane, and sulfuric acid. They also meet ASTM F1670 and F1671 standards for blood and body fluid penetration, making them suitable for environments where exposure to hazardous materials is a concern. The coveralls are disposable and packaged 24 per case, ensuring convenience for single-use applications.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kleenguard A60 Blue 2XL Disposable Chemical-Resistant Coveralls - 036000-45235 - 036000-45235 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kleenguard A60 Blue 2XL Disposable Chemical-Resistant Coveralls - 036000-45235
036000-45235
Kimberly-Clark Kleenguard A60 Blue 2XL Disposable Chemical-Resistant Coveralls - 036000-45235 036000-45235
The Kimberly-Clark Kleenguard chemical-resistant coverall is packaged 24 per case, comes in blue and meets ASTM F 1670, ASTM F 1671 standards. Proper sizing is important when buying this part. The size for this product is 2XL. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.

The Kimberly-Clark Kleenguard chemical-resistant coverall is packaged 24 per case, comes in blue and meets ASTM F 1670, ASTM F 1671 standards. Proper sizing is important when buying this part. The size for this product is 2XL. Some products are single use while others are reusable. This particular chemical-resistant coveralls is disposable.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 036000-45235
Product Name Kimberly-Clark Kleenguard A60 Blue 2XL Disposable Chemical-Resistant Coveralls - 036000-45235
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Welding Gloves -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Clothing Type Gloves
Application Welding
Material Aramid(e.g. Kevlar®, Nomex®); Cotton; Leather; Wool
View Details