Kimberly-Clark Corporation Kimberly-Clark Kleenguard A40 White 3XL Microporous Film Laminate Disposable General Purpose & Work Coveralls - 036000-44336 44336

Description
The Kimberly-Clark Kleenguard disposable general purpose & work coverall is made of microporous film laminate, is packaged 25 per case, comes in white and meets ANSI/ISEA 101-1996 (R2008), NFPA 99 standards. Proper sizing is important when buying this item. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Liquid Protection, Low-Linting, Particle Protection.
Description
The Kimberly-Clark Kleenguard disposable general purpose & work coverall is made of microporous film laminate, is packaged 25 per case, comes in white and meets ANSI/ISEA 101-1996 (R2008), NFPA 99 standards. Proper sizing is important when buying this item. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Liquid Protection, Low-Linting, Particle Protection.
Datasheet
Datasheet Summary
Powered by GS/AI

The Kimberly-Clark Kleenguard A40 White 3XL Microporous Film Laminate Disposable General Purpose & Work Coveralls (part number 036000-44336) are designed for various applications including fiberglass manufacturing, tank cleaning, and maintenance. These coveralls feature a zipper front, elastic wrists, and ankles, providing a secure fit. The microporous film laminate material offers a better liquid barrier and particulate protection compared to Tyvek®, while also being lower in lint. The coveralls meet ANSI/ISEA 101-1996 sizing standards and are NFPA 99 compliant, ensuring safety in environments where static electricity may be a concern. They have passed ASTM F1670 testing for blood and body fluid penetration, making them suitable for tasks that require protection from such hazards. Each case contains 25 coveralls, making them a practical choice for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Kimberly-Clark Kleenguard A40 White 3XL Microporous Film Laminate Disposable General Purpose & Work Coveralls (part number 036000-44336) are designed for various applications including fiberglass manufacturing, tank cleaning, and maintenance. These coveralls feature a zipper front, elastic wrists, and ankles, providing a secure fit. The microporous film laminate material offers a better liquid barrier and particulate protection compared to Tyvek®, while also being lower in lint. The coveralls meet ANSI/ISEA 101-1996 sizing standards and are NFPA 99 compliant, ensuring safety in environments where static electricity may be a concern. They have passed ASTM F1670 testing for blood and body fluid penetration, making them suitable for tasks that require protection from such hazards. Each case contains 25 coveralls, making them a practical choice for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kleenguard A40 White 3XL Microporous Film Laminate Disposable General Purpose & Work Coveralls - 036000-44336 - 036000-44336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kleenguard A40 White 3XL Microporous Film Laminate Disposable General Purpose & Work Coveralls - 036000-44336
036000-44336
Kimberly-Clark Kleenguard A40 White 3XL Microporous Film Laminate Disposable General Purpose & Work Coveralls - 036000-44336 036000-44336
The Kimberly-Clark Kleenguard disposable general purpose & work coverall is made of microporous film laminate, is packaged 25 per case, comes in white and meets ANSI/ISEA 101-1996 (R2008), NFPA 99 standards. Proper sizing is important when buying this item. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Liquid Protection, Low-Linting, Particle Protection.

The Kimberly-Clark Kleenguard disposable general purpose & work coverall is made of microporous film laminate, is packaged 25 per case, comes in white and meets ANSI/ISEA 101-1996 (R2008), NFPA 99 standards. Proper sizing is important when buying this item. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Liquid Protection, Low-Linting, Particle Protection.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 036000-44336
Product Name Kimberly-Clark Kleenguard A40 White 3XL Microporous Film Laminate Disposable General Purpose & Work Coveralls - 036000-44336
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Personal Mutilation Protection Kit -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Clothing Type Watch Protector, Belt Buckle Protector
Industry Labratory
View Details