Kimberly-Clark Corporation Scott Gray Paper Towel - 800 ft Roll - 43960 43960

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this paper towel. Dimensions are particularly important when considering purchasing a paper towel. The dimensions for this product include: 800 ft roll length. SKUs within this category come in a variety of colors; this SKU is gray. Towels can come in a roll, or individual towels which are folded. This particular product is a roll type.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this paper towel. Dimensions are particularly important when considering purchasing a paper towel. The dimensions for this product include: 800 ft roll length. SKUs within this category come in a variety of colors; this SKU is gray. Towels can come in a roll, or individual towels which are folded. This particular product is a roll type.

Suppliers

Company
Product
Description
Supplier Links
Scott Gray Paper Towel - 800 ft Roll - 43960 - 036000-43960 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Scott Gray Paper Towel - 800 ft Roll - 43960
036000-43960
Scott Gray Paper Towel - 800 ft Roll - 43960 036000-43960
R.S. Hughes Company offers a huge selection of industrial supplies including this paper towel. Dimensions are particularly important when considering purchasing a paper towel. The dimensions for this product include: 800 ft roll length. SKUs within this category come in a variety of colors; this SKU is gray. Towels can come in a roll, or individual towels which are folded. This particular product is a roll type.

R.S. Hughes Company offers a huge selection of industrial supplies including this paper towel. Dimensions are particularly important when considering purchasing a paper towel. The dimensions for this product include: 800 ft roll length. SKUs within this category come in a variety of colors; this SKU is gray. Towels can come in a roll, or individual towels which are folded. This particular product is a roll type.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 036000-43960
Product Name Scott Gray Paper Towel - 800 ft Roll - 43960
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details
Tork Windshield Paper Towel, Folded - 192122 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 21.62 inch (549 mm)
View Details
Wipes - 468606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-Bacterial; Pre-saturated with Solvent or Cleaner
Length 6.5 inch (165 mm)
Width / OD 9.06 inch (230 mm)
View Details
Accel Cloths Flat Sheet - 10601 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 25 inch (635 mm)
Width / OD 14.25 inch (362 mm)
View Details