These WYPALL X80 Plus Cleaning Cloths from Kimberly Clark feature special HYDROKNIT technology, along with power-pocket embossing to provide a strong and durable, repeat-use wiper that resists most solvents.
Range = WYPALL X80
Trade Name = Wypall
Application = Heavy Duty Cleaning
Package Type = Quarter Fold
Number of Wipes per Pack = 30
Colour = Red
Wiper Size = 350 x 340mm
Wet/Dry = Dry
Ply = 1
RS Components, Ltd. | |
---|---|
Product Category | Wipes and Wipers |
Product Number | 8872715 |
Views / General Types | Wipe or Swab; No Solvent or Cleaner |