R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 28 in length. The Kimberly-Clark general purpose work jacket comes in lime and meets ANSI Class 3 standards. Proper sizing is important when buying this part. The size for this product is 3XL. To ensure maximum protection be sure to select the proper hood. This product comes with a detachable hood.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 761445-00217 |
| Product Name | Kimberly-Clark Lime 3XL General Purpose Work Jacket - Detachable Hood - Fits 54 to 60 in Chest - 28 in Length - 761445-00217 |
| Clothing Type | Jacket/Coat; Shirt; Vest |