R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 25 in length. The Kimberly-Clark general purpose work jacket comes in orange and meets ANSI Class 3 standards. Proper sizing is important when buying this product. The size for this product is Large. To ensure maximum protection be sure to select the proper hood. This SKU comes with a detachable hood.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 761445-00211 |
| Product Name | Kimberly-Clark Orange Large General Purpose Work Jacket - Detachable Hood - Fits 38 to 44 in Chest - 25 in Length - 761445-00211 |
| Clothing Type | Jacket/Coat; Shirt; Vest |