Kimberly-Clark Corporation Kimberly-Clark Kimtech Pure G3 Off-White 9 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11827 11827

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of nitrile, is packaged 60 pair per bag, 600 per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of nitrile, is packaged 60 pair per bag, 600 per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kimtech Pure G3 Off-White 9 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11827 - 036000-11827 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kimtech Pure G3 Off-White 9 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11827
036000-11827
Kimberly-Clark Kimtech Pure G3 Off-White 9 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11827 036000-11827
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of nitrile, is packaged 60 pair per bag, 600 per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of nitrile, is packaged 60 pair per bag, 600 per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this SKU. The size for this product is 9. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 036000-11827
Product Name Kimberly-Clark Kimtech Pure G3 Off-White 9 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11827
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 145549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Yarn
View Details
Gloves - 40086 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Clothing Type Gloves
Material Leather
View Details
2 suppliers