Kimberly-Clark Corporation Kimberly-Clark Kimtech Pure G3 Off-White 7 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11823 11823

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of nitrile, is packaged 60 pair per bag, 600 per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of nitrile, is packaged 60 pair per bag, 600 per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 4.

Suppliers

Company
Product
Description
Supplier Links
Kimberly-Clark Kimtech Pure G3 Off-White 7 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11823 - 036000-11823 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kimberly-Clark Kimtech Pure G3 Off-White 7 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11823
036000-11823
Kimberly-Clark Kimtech Pure G3 Off-White 7 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11823 036000-11823
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of nitrile, is packaged 60 pair per bag, 600 per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of nitrile, is packaged 60 pair per bag, 600 per case and comes in off-white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with rough leather grade. Proper sizing is important when buying this product. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Static Dissipative. Features a clean room class rating of ISO Class 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 036000-11823
Product Name Kimberly-Clark Kimtech Pure G3 Off-White 7 Nitrile Disposable Cleanroom Gloves - ISO Class 4 Rating - Rough Finish - 12 in Length - 036000-11823
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products