Kimberly-Clark Corporation Scott Drop Cloth - 20 in Overall Length - 11587 11587

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this drop cloth. Dimensions are particularly important when considering purchasing a drop cloth. The dimensions for this product include: 20 in overall length and a 4 in overall width.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this drop cloth. Dimensions are particularly important when considering purchasing a drop cloth. The dimensions for this product include: 20 in overall length and a 4 in overall width.

Suppliers

Company
Product
Description
Supplier Links
Scott Drop Cloth - 20 in Overall Length - 11587 - 036000-11587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Scott Drop Cloth - 20 in Overall Length - 11587
036000-11587
Scott Drop Cloth - 20 in Overall Length - 11587 036000-11587
R.S. Hughes Company features a huge selection of facilities maintenance products including this drop cloth. Dimensions are particularly important when considering purchasing a drop cloth. The dimensions for this product include: 20 in overall length and a 4 in overall width.

R.S. Hughes Company features a huge selection of facilities maintenance products including this drop cloth. Dimensions are particularly important when considering purchasing a drop cloth. The dimensions for this product include: 20 in overall length and a 4 in overall width.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number 036000-11587
Product Name Scott Drop Cloth - 20 in Overall Length - 11587
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Tork Industrial Paper Wiper, Top-Pak - 440278 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 21.38 inch (543 mm)
View Details
PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details