Kilo International Knobs ML-50-3-6

Description
"Smooth Knob 0.125"" (3.18mm) Shaft with Dot on Top Metal Clear Matte"
Request a Quote Datasheet
Description
"Smooth Knob 0.125"" (3.18mm) Shaft with Dot on Top Metal Clear Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-3000-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.125"" (3.18mm) Shaft with Dot on Top Metal Clear Matte"

"Smooth Knob 0.125"" (3.18mm) Shaft with Dot on Top Metal Clear Matte"

Buy Now Datasheet
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.125in;Screw;Dot;Clear Matte;Aluminum - 70126080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.125in;Screw;Dot;Clear Matte;Aluminum
70126080
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.125in;Screw;Dot;Clear Matte;Aluminum 70126080
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-3000-ND 70126080
Product Name Knobs Knob;Instrumentation;Dia 0.5in;Shaft Sz0.125in;Screw;Dot;Clear Matte;Aluminum
Colors / Finishes Available Clear Matte
Features Indicator / Pointer
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Point Knob, M4 Thread, Zinc Alloy, Polished Chrome - MP-06-140-10 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Plastic Lobe Knobs by ELESA® - 33852 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Switch Knobs - 7-1437621-6 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.9409 inches (23.9 mm)
View Details