Kilo International Knobs JD-90-3-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-3012-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Matte"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Clear Matte"

Buy Now Datasheet
Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Clear Matte;Aluminum - 70126035 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Clear Matte;Aluminum
70126035
Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Clear Matte;Aluminum 70126035
Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-3012-ND 70126035
Product Name Knobs Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Top & Side Saw Cut;Clear Matte;Aluminum
Colors / Finishes Available Clear Matte
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Black
Knob Material Plastic
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
PUSH KNOB LATCH - PKL-08/GA - PKL-08/GA - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Gold
Knob Material Plastic
View Details
Plastic 4-Prong Knob with Extended Prong - 32265 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details