Kilo International Knobs DDS-50-1-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Gloss"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-2037-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Gloss"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Clear Gloss"

Buy Now Datasheet
Knob;Instrumentation;Dia 0.685in;Shaft Sz 0.25in;Screw;Triangle;Clear Gloss;6-32 - 70126058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 0.685in;Shaft Sz 0.25in;Screw;Triangle;Clear Gloss;6-32
70126058
Knob;Instrumentation;Dia 0.685in;Shaft Sz 0.25in;Screw;Triangle;Clear Gloss;6-32 70126058
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes. Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-2037-ND 70126058
Product Name Knobs Knob;Instrumentation;Dia 0.685in;Shaft Sz 0.25in;Screw;Triangle;Clear Gloss;6-32
Colors / Finishes Available Clear Gloss
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal Metal
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1699-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
3 suppliers
Aluminum Palmgrip Knobs - 20909 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Features Grips
Knob Material Metal
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Chrome Finish - MP-06-100-20 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Chrome Plated
Knob Material Metal
View Details
2 suppliers
Red Acetal, #10 Tee Knobs For Thumb Screw - A 9M41-R8398923 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Red Acetal
Screw Thread Specifications #10
View Details