Kilo International Knobs DD-75-3-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Clear Matte"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Clear Matte"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-3006-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Clear Matte"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Clear Matte"

Buy Now Datasheet
Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.25in;Screw;Saw Cut Line;Clear Matte - 70126048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.25in;Screw;Saw Cut Line;Clear Matte
70126048
Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.25in;Screw;Saw Cut Line;Clear Matte 70126048
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-3006-ND 70126048
Product Name Knobs Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.25in;Screw;Saw Cut Line;Clear Matte
Colors / Finishes Available Clear Matte
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 188931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Diameter / Width 0.9843 inches (25 mm)
Bore Diameter 0.6693 inches (17 mm)
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details
Stainless Steel Palm Grips - 40388 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details