"Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Side Metal Black Gloss"
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 226-1042-ND | 70126050 |
| Product Name | Knobs | Knob;Instrumentation;Dia 0.75in;Shaft Sz 0.125in;Screw;Saw Cut Line;Black Gloss |
| Colors / Finishes Available | Black Gloss | |
| Features | Indicator / Pointer; Knurled | |
| Knob Material | Metal | Metal |
| Knob Type | Round |