Kilo International Knobs DD-50-2-5

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black Gloss"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black Gloss"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 226-1041-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black Gloss"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black Gloss"

Buy Now Datasheet
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.25in;Screw;Saw Cut Line;Black Gloss - 70126040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.25in;Screw;Saw Cut Line;Black Gloss
70126040
Knob;Instrumentation;Dia 0.5in;Shaft Sz0.25in;Screw;Saw Cut Line;Black Gloss 70126040
6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

6-32 Thread Size, 0.125 in. or 0.250 in. Shaft Size, 0.625 in. to 1.000 in. Height, Knobs
Features: Precision aluminum machined surfaces from bar stock. Anodized finish in gloss or matte. Colors available are clear or black. JD, DD, DDS, HD Series knobs have two 6-32 set screws. ML Series knobs have a single 6-32 set screw. All KILO knobs are available with 1⁄4" or 1⁄8" shaft holes.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 226-1041-ND 70126040
Product Name Knobs Knob;Instrumentation;Dia 0.5in;Shaft Sz0.25in;Screw;Saw Cut Line;Black Gloss
Colors / Finishes Available Black Gloss
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 686193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Polished Chrome Finish - MP-06-100-10 - Southco
Specs
Knob Type Push/Pull
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details