The PLZ72W is a 70 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.
Additional Features:
The Kikusui PLZ72W electronic loads offer constant current load, resistance load, constant voltage mode, remote control and automatic reset type auto protector. Other features include dual current settings, digital display and a preset function. Applications include secondary battery discharge tests and DC constant voltage power supply adjustment tests using the constant current load, adjusting the current limiting characteristic of DC power supplies using the constant voltage mode, use as a power sliding resistor using the resistance mode and dynamic testing which uses the built-in oscillator to switch loads of two values at a period of 1ms to 100ms.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Electronic Loads and Load Banks |
| Product Number | PLZ72W |
| Product Name | DC Electronic Load |
| Load Bank Type | DC |