Kikusui America, Inc. DC Electronic Load PLZ700W

Description
The PLZ700W is a 700 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Loading Voltage: 4-60 VDC Loading Current: 0-140 A Maximum Loading Power: 700 W The PLZ700W is a general purpose 700 Watt Electronic Load. It operates up to 60 V and currents to 140 A. The PLZ700W has digital LED readouts of both voltage and load current plus an LED bar graph display to advise the operator of wattage being drawn. The PLZ700W features constant current and constant resistance modes of operation. Transient operation is accomplished using the internal oscillator.
Description
The PLZ700W is a 700 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Loading Voltage: 4-60 VDC Loading Current: 0-140 A Maximum Loading Power: 700 W The PLZ700W is a general purpose 700 Watt Electronic Load. It operates up to 60 V and currents to 140 A. The PLZ700W has digital LED readouts of both voltage and load current plus an LED bar graph display to advise the operator of wattage being drawn. The PLZ700W features constant current and constant resistance modes of operation. Transient operation is accomplished using the internal oscillator.

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PLZ700W - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PLZ700W
DC Electronic Load PLZ700W
The PLZ700W is a 700 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Loading Voltage: 4-60 VDC Loading Current: 0-140 A Maximum Loading Power: 700 W The PLZ700W is a general purpose 700 Watt Electronic Load. It operates up to 60 V and currents to 140 A. The PLZ700W has digital LED readouts of both voltage and load current plus an LED bar graph display to advise the operator of wattage being drawn. The PLZ700W features constant current and constant resistance modes of operation. Transient operation is accomplished using the internal oscillator.

The PLZ700W is a 700 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Loading Voltage: 4-60 VDC
  • Loading Current: 0-140 A
  • Maximum Loading Power: 700 W

The PLZ700W is a general purpose 700 Watt Electronic Load. It operates up to 60 V and currents to 140 A. The PLZ700W has digital LED readouts of both voltage and load current plus an LED bar graph display to advise the operator of wattage being drawn. The PLZ700W features constant current and constant resistance modes of operation. Transient operation is accomplished using the internal oscillator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PLZ700W
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
DC Electronic Load - AT8000A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 6909616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details