Kikusui America, Inc. DC Electronic Load PLZ153W

Description
The PLZ153W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 120V Current: 30A Power: 150W Constant power mode useful for battery discharge tests Setting of various conditions Variable rise/fall time function Sequence function that allows complicated current simulations Setup function and backup memories Remote sensing that compensates precisely for set values Trigger signal output useful for waveform monitoring Three-memory function and switching function Soft-start function that suppresses output voltage distortion Short-circuit function that allows instantaneous setting of the maximum current Parallel operations that offer increased current and power capacities The PLZ153W is a programmable, microprocessor-based , 150w Electronic Load. It is rated for up to 120V and 30A. It features four operating modes: constant current, constant voltage, constant resistance, and constant power. The PLZ153W is simplicity itself to use. The jog/shuttle knob ramps output parameters up or down while readback is displayed on the backlit LCD display. Output connections are via knurled screws on the front panel or through-bolt on the rear panel. The PLZ153W is ideal for testing of DC power supplies and batteries. An IEEE-488 interface is available optionally for remote control applications.
Datasheet
Description
The PLZ153W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 120V Current: 30A Power: 150W Constant power mode useful for battery discharge tests Setting of various conditions Variable rise/fall time function Sequence function that allows complicated current simulations Setup function and backup memories Remote sensing that compensates precisely for set values Trigger signal output useful for waveform monitoring Three-memory function and switching function Soft-start function that suppresses output voltage distortion Short-circuit function that allows instantaneous setting of the maximum current Parallel operations that offer increased current and power capacities The PLZ153W is a programmable, microprocessor-based , 150w Electronic Load. It is rated for up to 120V and 30A. It features four operating modes: constant current, constant voltage, constant resistance, and constant power. The PLZ153W is simplicity itself to use. The jog/shuttle knob ramps output parameters up or down while readback is displayed on the backlit LCD display. Output connections are via knurled screws on the front panel or through-bolt on the rear panel. The PLZ153W is ideal for testing of DC power supplies and batteries. An IEEE-488 interface is available optionally for remote control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PLZ153W - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PLZ153W
DC Electronic Load PLZ153W
The PLZ153W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 120V Current: 30A Power: 150W Constant power mode useful for battery discharge tests Setting of various conditions Variable rise/fall time function Sequence function that allows complicated current simulations Setup function and backup memories Remote sensing that compensates precisely for set values Trigger signal output useful for waveform monitoring Three-memory function and switching function Soft-start function that suppresses output voltage distortion Short-circuit function that allows instantaneous setting of the maximum current Parallel operations that offer increased current and power capacities The PLZ153W is a programmable, microprocessor-based , 150w Electronic Load. It is rated for up to 120V and 30A. It features four operating modes: constant current, constant voltage, constant resistance, and constant power. The PLZ153W is simplicity itself to use. The jog/shuttle knob ramps output parameters up or down while readback is displayed on the backlit LCD display. Output connections are via knurled screws on the front panel or through-bolt on the rear panel. The PLZ153W is ideal for testing of DC power supplies and batteries. An IEEE-488 interface is available optionally for remote control applications.

The PLZ153W is a 150 watt DC electronic load from Kikusui. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 120V
  • Current: 30A
  • Power: 150W
  • Constant power mode useful for battery discharge tests
  • Setting of various conditions Variable rise/fall time function
  • Sequence function that allows complicated current simulations
  • Setup function and backup memories
  • Remote sensing that compensates precisely for set values
  • Trigger signal output useful for waveform monitoring
  • Three-memory function and switching function
  • Soft-start function that suppresses output voltage distortion
  • Short-circuit function that allows instantaneous setting of the maximum current
  • Parallel operations that offer increased current and power capacities

The PLZ153W is a programmable, microprocessor-based, 150w Electronic Load. It is rated for up to 120V and 30A. It features four operating modes: constant current, constant voltage, constant resistance, and constant power.
The PLZ153W is simplicity itself to use. The jog/shuttle knob ramps output parameters up or down while readback is displayed on the backlit LCD display. Output connections are via knurled screws on the front panel or through-bolt on the rear panel. The PLZ153W is ideal for testing of DC power supplies and batteries. An IEEE-488 interface is available optionally for remote control applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PLZ153W
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details
Electronic Loads - 2647203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details