Kikusui America, Inc. Oscillator ORC11

Description
The ORC11 is an oscillator from Kikusui. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Power Requirements: 90 -110V, 104 - 126V, 207 - 253V (selectable with plug on the rear panel) 50/60 Hz AC. Approx 9 VA Dimensions: 134 W x 180 H x 300D mm Frequency Ranges: 5 Hz - 500 kHz (in five ranges) x1: 5 Hz - 50 Hz x10: 50 Hz - 500 Hz x100: 500 Hz - 5 kHz x1k: 5 kHz - 50 kHz 10k: 50 kHz - 500 kHz
Datasheet
Description
The ORC11 is an oscillator from Kikusui. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Power Requirements: 90 -110V, 104 - 126V, 207 - 253V (selectable with plug on the rear panel) 50/60 Hz AC. Approx 9 VA Dimensions: 134 W x 180 H x 300D mm Frequency Ranges: 5 Hz - 500 kHz (in five ranges) x1: 5 Hz - 50 Hz x10: 50 Hz - 500 Hz x100: 500 Hz - 5 kHz x1k: 5 kHz - 50 kHz 10k: 50 kHz - 500 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator ORC11
The ORC11 is an oscillator from Kikusui. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Power Requirements: 90 -110V, 104 - 126V, 207 - 253V (selectable with plug on the rear panel) 50/60 Hz AC. Approx 9 VA Dimensions: 134 W x 180 H x 300D mm Frequency Ranges: 5 Hz - 500 kHz (in five ranges) x1: 5 Hz - 50 Hz x10: 50 Hz - 500 Hz x100: 500 Hz - 5 kHz x1k: 5 kHz - 50 kHz 10k: 50 kHz - 500 kHz

The ORC11 is an oscillator from Kikusui. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Power Requirements: 90 -110V, 104 - 126V, 207 - 253V (selectable with plug on the rear panel) 50/60 Hz AC. Approx 9 VA
  • Dimensions: 134 W x 180 H x 300D mm

Frequency Ranges: 5 Hz - 500 kHz (in five ranges)

  • x1: 5 Hz - 50 Hz
  • x10: 50 Hz - 500 Hz
  • x100: 500 Hz - 5 kHz
  • x1k: 5 kHz - 50 kHz
  • 10k: 50 kHz - 500 kHz
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number ORC11
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Crystal Oscillators - 7960580 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14536BCP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-3570-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details