Pawls limit direction of spin to one direction; has induction hardened tips for superior durability.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out.
| KHK USA, Inc. | |
|---|---|
| Product Category | Ratchets and Pawls |
| Product Number | srtb1-60j16 |
| Product Name | KHK SRTB1-60J16, Size 1, 60 Tooth, Rachets |
| Pitch | 3.14 mm/tooth |
| Teeth | 60 |
| Outside Diameter | 2.36 inch (60 mm) |
| Bore Diameter | 0.630 inch (16 mm) |