Pawls limit direction of spin to one direction; has induction hardened tips for superior durability.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
| KHK USA, Inc. | |
|---|---|
| Product Category | Ratchets and Pawls |
| Product Number | srt1-60 |
| Product Name | KHK SRT1-60, Size 1, 60 Tooth, Hubless Rachets |
| Pitch | 3.14 mm/tooth |
| Teeth | 60 |
| Outside Diameter | 2.36 inch (60 mm) |
| Bore Diameter | 0.591 inch (15 mm) |