Khatod Optoelectronic Optics - Lenses PLL2056SR77

Description
LENS CLEAR 60DEG SPOT SCREW
Request a Quote
Description
LENS CLEAR 60DEG SPOT SCREW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a silicone lens designed for LED applications, specifically identified as part number 1621-1201-ND. It features a full angle of approximately 60° at 50% intensity and around 130° at 10% intensity, making it suitable for focused lighting applications. The lens is compatible with various LED types, particularly those with a 13mm light-emitting surface (LES), and has been tested for thermal shock resistance up to 120°C without physical deterioration. The lens assembly requires M3/M4 screws and should be press-fitted, with a maximum recommended tightening torque of 0.5 to 0.6 Nm. Additionally, it has passed water penetration resistance tests, indicating its suitability for environments where moisture exposure may occur. The lens is designed to maintain optical performance despite acceptable flow lines and weld lines on its surface. Engineers considering this lens should note its operational temperature range of -40°C to 150°C for the silicone material and -40°C to 120°C for the polycarbonate holder. The product is intended for use in the manufacture of various lighting products, and any modifications or misuse may void the warranty.

Datasheet Summary
Powered by GS/AI

The product is a silicone lens designed for LED applications, specifically identified as part number 1621-1201-ND. It features a full angle of approximately 60° at 50% intensity and around 130° at 10% intensity, making it suitable for focused lighting applications. The lens is compatible with various LED types, particularly those with a 13mm light-emitting surface (LES), and has been tested for thermal shock resistance up to 120°C without physical deterioration. The lens assembly requires M3/M4 screws and should be press-fitted, with a maximum recommended tightening torque of 0.5 to 0.6 Nm. Additionally, it has passed water penetration resistance tests, indicating its suitability for environments where moisture exposure may occur. The lens is designed to maintain optical performance despite acceptable flow lines and weld lines on its surface. Engineers considering this lens should note its operational temperature range of -40°C to 150°C for the silicone material and -40°C to 120°C for the polycarbonate holder. The product is intended for use in the manufacture of various lighting products, and any modifications or misuse may void the warranty.

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 1621-1201-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
1621-1201-ND
Optics - Lenses 1621-1201-ND
LENS CLEAR 60DEG SPOT SCREW

LENS CLEAR 60DEG SPOT SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 1621-1201-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8795857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8314 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2316510-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details