The PLL2056SR11 lens is designed for LED applications, featuring a silicone material for the lens and polycarbonate for the holder. It provides a full angle of approximately 110¬8x160° at 50% intensity and 155¬8x170° at 10% intensity, making it suitable for wide illumination coverage. The lens has been tested for thermal shock resistance, withstanding temperatures up to 120°C without physical deterioration. Additionally, it has passed water penetration resistance tests, indicating its suitability for outdoor or damp environments. The lens is compatible with various COB types and requires specific assembly specifications, including the use of TCEI M3/M4 screws and a maximum tightening torque of 0.5/0.6 Nm. This product is intended for use in the manufacture of LED lighting solutions.
LENS CLR 110X160DEG ELLIP SCREW
| DigiKey | |
|---|---|
| Product Category | LED Mounts and Lenses |
| Product Number | 1621-1195-ND |
| Product Name | Optics - Lenses |
| LED Hardware | LED Lens |