Khatod Optoelectronic Lenses PLL120005

Description
Lens Clear 146° x 106° Elliptical/Oval Screw
Request a Quote Datasheet
Description
Lens Clear 146° x 106° Elliptical/Oval Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1621-1174-ND - DigiKey
Thief River Falls, MN, United States
Lens Clear 146° x 106° Elliptical/Oval Screw

Lens Clear 146° x 106° Elliptical/Oval Screw

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1621-1174-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-127-R1292-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 129 mm (5.09 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details