Khatod Optoelectronic Lenses PLAL0133

Description
Lens Clear 150° x 90° Elliptical/Oval
Request a Quote Datasheet
Description
Lens Clear 150° x 90° Elliptical/Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1621-1138-ND - DigiKey
Thief River Falls, MN, United States
Lens Clear 150° x 90° Elliptical/Oval

Lens Clear 150° x 90° Elliptical/Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1621-1138-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R690-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details