Khatod Optoelectronic Lenses KNAC0404ASM

Description
Lens Clear 130° x 130° Wide Screw
Request a Quote Datasheet
Description
Lens Clear 130° x 130° Wide Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1621-1012-ND - DigiKey
Thief River Falls, MN, United States
Lens Clear 130° x 130° Wide Screw

Lens Clear 130° x 130° Wide Screw

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1621-1012-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-254-R2289-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 229 mm (9.01 inch)
View Details
Collimating capillary lenses - J12432-01 - Hamamatsu Photonics Europe
Specs
Focal Length 50 mm (1.97 inch)
Materials Beryllium
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details