Khatod Optoelectronic Lenses KMF1201M

Description
Lens Clear 155° x 110° Wide Screw
Request a Quote Datasheet
Description
Lens Clear 155° x 110° Wide Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 1621-1043-ND - DigiKey
Thief River Falls, MN, United States
Lens Clear 155° x 110° Wide Screw

Lens Clear 155° x 110° Wide Screw

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 1621-1043-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm - 5722-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Lenticular - LN 629 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details