The K200 series is a latching power relay designed for high-current switching up to 200A at 277VAC or 28VDC, with a maximum switching power of 55.4kVA AC and 5.6kW DC. It features a two-pole double-make contact with AgSnO contact material, a PCB termination style, and outline dimensions of 100.0 x 80.0 x 29.8 mm. The relay operates with a 24Vdc coil, requiring a minimum pulse duration of 50ms and a coil resistance of 48Ω ±10% at 23°C. It is rated for an operating temperature range of -40°C to +85°C, with a dielectric strength of 4,000 Vac between coil and contacts, and meets RoHS compliance. The part number K200A-20-024B024-R corresponds to the K200A series with a dual coil configuration, 24Vdc nominal voltage, PCB terminals, and Form 2B contacts, which is the normally closed variant.
POWER RELAY, DPST-NO, 24VDC, 200A, PCB; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 16M2046 |
| Product Name | Power Relay, Dpst-No, 24Vdc, 200A, Pcb; Contact Configuration Kg Technologies |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Single Throw |