KG Technologies, Inc. Relay, Dpst-No, 277Vac, 28Vdc, 200A; Contact Configuration Kg Technologies K200A-20-012B012-R

Description
RELAY, DPST-NO, 277VAC, 28VDC, 200A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:200A; Product Range:K200 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, DPST-NO, 277VAC, 28VDC, 200A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:200A; Product Range:K200 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpst-No, 277Vac, 28Vdc, 200A; Contact Configuration Kg Technologies - 16M2045 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 28Vdc, 200A; Contact Configuration Kg Technologies
16M2045
Relay, Dpst-No, 277Vac, 28Vdc, 200A; Contact Configuration Kg Technologies 16M2045
RELAY, DPST-NO, 277VAC, 28VDC, 200A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:200A; Product Range:K200 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 28VDC, 200A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:200A; Product Range:K200 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16M2045
Product Name Relay, Dpst-No, 277Vac, 28Vdc, 200A; Contact Configuration Kg Technologies
Features Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - 6839163 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
4 suppliers
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7233 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details