The K105 series is a latching relay rated for 100A at 277Vac and 28Vdc, with a 3mm contact gap and AgSnO contact material. It has a PCB termination and outline dimensions of 60.0 x 40.0 x 21.0 mm. The relay is RoHS compliant and has UL approval E178562. Dielectric strength is 4,000 Vac between coil and contact, with 1,000 MΩ insulation resistance at 500Vdc. Operating temperature ranges from -40°C to +70°C, electrical endurance is 10,000 cycles, and mechanical endurance is 100,000 cycles. The single-coil version operates at 24Vdc with a coil resistance of 250Ω ±10% at 23°C, requiring a minimum 50ms pulse for actuation.
RELAY, SPST-NO, 277VAC, 28VDC, 100A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 16M2043 |
| Product Name | Relay, Spst-No, 277Vac, 28Vdc, 100A; Contact Configuration Kg Technologies |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |