KG Technologies, Inc. Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies K100B-10-024B024-R

Description
RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:100A; Product Range:K100 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:100A; Product Range:K100 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies - 16M2037 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies
16M2037
Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies 16M2037
RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:100A; Product Range:K100 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:100A; Product Range:K100 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16M2037
Product Name Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details