KG Technologies, Inc. Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies K100B-10-024B024-B

Description
RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:100A; Product Range:K100 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:100A; Product Range:K100 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies - 86H6980 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies
86H6980
Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies 86H6980
RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:100A; Product Range:K100 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: No

RELAY, SPST-NO, 277VAC, 100A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:100A; Product Range:K100 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 86H6980
Product Name Relay, Spst-No, 277Vac, 100A; Contact Configuration Kg Technologies
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618006-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7239 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details