Spherical Plain Bearings
KG Bearing We add value through our knowledge based expertise, which is backed by almost four decades of industry experience.
The recently introduced 'Power to Perform Series' is produced at our manufacturing plant, as per strict KG Standards. Manufactured and tested under most exacting circumstances,' Power to Perform Series' is an amalgamation of our expertise, commitment and standards.
The strength of 'KG Bearings' lies in it's ability to provide options to a wide spectrum of applications. Our 'E-series' Bearings have been made to meet specific and special requirements of our OEM customers.
| KG International FZCO | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEZES |
| Product Name | Spherical Plain Bearings |
| Design Units | Metric |
| Bore Diameter | 0.5000 to 6 inch (12.7 to 152 mm) |
| Length Through Bore | 0.4370 to 4.75 inch (11.1 to 121 mm) |