Part Number: MS27249-5E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-5E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specification, with 20 terminals per section, 13.125 inches in length, 3.000 inches in width, and manufactured from glass epoxy (TYPE GEE). The board is scored in five sections for easy separation and includes mounting holes in each section. Terminals are tin/lead plated, non-RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249 specification, with 20 terminals per section, 13.125 inches in length, 3.000 inches in width, and manufactured from glass epoxy (TYPE GEE). The board is scored in five sections for easy separation and includes mounting holes in each section. Terminals are tin/lead plated, non-RoHS compliant.
Part Number: MS27249-5E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-5E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 3.000 [76.2]
No longer a stocking item, subject to stock availability and minimum order requirements