Part Number: MS27249-4E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, constructed from MIL-I-24768/27 Type GEE material with tin/lead plated terminals per MIL-T-55155, featuring 20 terminals per row across a length of 10.500 inches (266.7 mm) and a width of 2.500 inches (63.5 mm), with five scored sections for easy separation and mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, constructed from MIL-I-24768/27 Type GEE material with tin/lead plated terminals per MIL-T-55155, featuring 20 terminals per row across a length of 10.500 inches (266.7 mm) and a width of 2.500 inches (63.5 mm), with five scored sections for easy separation and mounting holes in each section.
Part Number: MS27249-4E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4E4
# of Terminals: 40
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements