Part Number: MS27249-4B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-4B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, featuring 20 terminals in a single row with a length of 5.250 inches (133.4 mm) and a width of 2.500 inches (63.5 mm). The board is made of GEB glass epoxy per MIL-I-24768/3, with SE12XC09 terminals tin/lead plated. The board is scored into five sections for easy separation and includes mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, featuring 20 terminals in a single row with a length of 5.250 inches (133.4 mm) and a width of 2.500 inches (63.5 mm). The board is made of GEB glass epoxy per MIL-I-24768/3, with SE12XC09 terminals tin/lead plated. The board is scored into five sections for easy separation and includes mounting holes in each section.
Part Number: MS27249-4B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-4B2
# of Terminals: 20
Length: 5.250 [133.4]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.500 [63.5]
No longer a stocking item, subject to stock availability and minimum order requirements