Keystone Electronics Corp. Military (MS) Terminal Board MS27249-3E4

Description
Part Number: MS27249-3E4 # of Terminals: 40 Length: 10.5 Material: G10 Glass Exoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8]
Request a Quote
Description
Part Number: MS27249-3E4 # of Terminals: 40 Length: 10.5 Material: G10 Glass Exoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MS27249-3E4 is a military-grade terminal board constructed from glass epoxy (MIL-I-24768/27 Type GEE) with 20 terminals arranged in a single row, measuring 10.500 inches in length and 2.000 inches in width. It features five scored sections for easy separation and mounting holes in each section. Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant. The board conforms to military specification MS27249.

Datasheet Summary
Powered by GS/AI

The MS27249-3E4 is a military-grade terminal board constructed from glass epoxy (MIL-I-24768/27 Type GEE) with 20 terminals arranged in a single row, measuring 10.500 inches in length and 2.000 inches in width. It features five scored sections for easy separation and mounting holes in each section. Terminals are tin/lead plated per MIL-T-55155 and are non-RoHS compliant. The board conforms to military specification MS27249.

Suppliers

Company
Product
Description
Supplier Links
Military (MS) Terminal Board - MS27249-3E4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Military (MS) Terminal Board
MS27249-3E4
Military (MS) Terminal Board MS27249-3E4
Part Number: MS27249-3E4 # of Terminals: 40 Length: 10.5 Material: G10 Glass Exoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8]

Part Number: MS27249-3E4

  • # of Terminals: 40
  • Length: 10.5
  • Material: G10 Glass Exoxy
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number MS27249-3E4
Product Name Military (MS) Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15287 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7770-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
2 suppliers
Lug Terminal Strip-Standard - 808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details