Part Number: MS27249-3B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-3B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MS27249-3B5 is a military-grade terminal board conforming to specification MS27249, featuring five terminals per section, a length of 13.125 inches (333.4 mm), and a width of 2.000 inches (50.8 mm). The board is constructed from GEB glass epoxy material per MIL-I-24768/3, with tin/lead plated terminals meeting MIL-T-55155. The board is divided into five scored sections for easy separation, each with mounting holes. Terminals are staked except at end mounting holes.
Datasheet Summary Powered by GS/AI
MS27249-3B5 is a military-grade terminal board conforming to specification MS27249, featuring five terminals per section, a length of 13.125 inches (333.4 mm), and a width of 2.000 inches (50.8 mm). The board is constructed from GEB glass epoxy material per MIL-I-24768/3, with tin/lead plated terminals meeting MIL-T-55155. The board is divided into five scored sections for easy separation, each with mounting holes. Terminals are staked except at end mounting holes.
Part Number: MS27249-3B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-3B5
# of Terminals: 50
Length: 13.125
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements