Part Number: MS27249-3B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-3B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring five scored sections for easy separation, mounting holes in each section, and terminals per MIL-T-55155 with tin/lead plating. This variant has 20 terminals, a length of 10.500 inches (266.7 mm), a width of 2.000 inches (50.8 mm), and a single-row spacing of 1.500 inches (38.1 mm). The board material is glass epoxy Type GEB or GEE as per MIL-I-24768/27.
Datasheet Summary Powered by GS/AI
Military terminal board compliant with MS27249, featuring five scored sections for easy separation, mounting holes in each section, and terminals per MIL-T-55155 with tin/lead plating. This variant has 20 terminals, a length of 10.500 inches (266.7 mm), a width of 2.000 inches (50.8 mm), and a single-row spacing of 1.500 inches (38.1 mm). The board material is glass epoxy Type GEB or GEE as per MIL-I-24768/27.
Part Number: MS27249-3B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-3B4
# of Terminals: 40
Length: 10.5
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: 2.000 [50.8]
No longer a stocking item, subject to stock availability and minimum order requirements