Part Number: MS27249-2E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-2E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal boards compliant with MS27249 are constructed of glass epoxy per MIL-I-24768/27 Type GEE, with tin/lead plated terminals conforming to MIL-T-55155. The MS27249-2E3 variant has 15 terminals arranged in a single row, with a length of 7.875 inches (200.0 mm), width of 1.500 inches (38.1 mm), and spacing of 1.000 inch (25.4 mm). The board includes five scored sections for easy separation and mounting holes in each section. Terminals are staked except at end mounting holes.
Datasheet Summary Powered by GS/AI
Military terminal boards compliant with MS27249 are constructed of glass epoxy per MIL-I-24768/27 Type GEE, with tin/lead plated terminals conforming to MIL-T-55155. The MS27249-2E3 variant has 15 terminals arranged in a single row, with a length of 7.875 inches (200.0 mm), width of 1.500 inches (38.1 mm), and spacing of 1.000 inch (25.4 mm). The board includes five scored sections for easy separation and mounting holes in each section. Terminals are staked except at end mounting holes.
Part Number: MS27249-2E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-2E3
# of Terminals: 30
Length: 7.875 [200.0]
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: 1.500 [38.1]
No longer a stocking item, subject to stock availability and minimum order requirements