Part Number: MS27249-1B1
# of Terminals: 5
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1B1
# of Terminals: 5
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board designed for modular electrical connections, manufactured to MIL-Spec MS27249 with five terminals arranged in a single row. The board is made of GEE (G-10 glass epoxy) material rated to 300°F (155°C), with tin/lead plated terminals per MIL-T-55155. Dimensions are 2.625 in (66.7 mm) in length and 0.500 in (12.7 mm) in width. The board includes five scored sections for easy separation and mounting holes in each section.
Datasheet Summary Powered by GS/AI
Military terminal board designed for modular electrical connections, manufactured to MIL-Spec MS27249 with five terminals arranged in a single row. The board is made of GEE (G-10 glass epoxy) material rated to 300°F (155°C), with tin/lead plated terminals per MIL-T-55155. Dimensions are 2.625 in (66.7 mm) in length and 0.500 in (12.7 mm) in width. The board includes five scored sections for easy separation and mounting holes in each section.
Part Number: MS27249-1B1
# of Terminals: 5
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1B1
# of Terminals: 5
Length: 2.625 [66.7]
Material: G11 Glass Exopy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements