Keystone Electronics Corp. Spacer, Hex, 4-40, 36.5Mm, Brass; Standoff Material Keystone K-1948

Description
SPACER, HEX, 4-40, 36.5MM, BRASS; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:36.5mm; External Width:6.35mm; Fastener Plating:NickelRoHS Compliant: Yes
Description
SPACER, HEX, 4-40, 36.5MM, BRASS; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:36.5mm; External Width:6.35mm; Fastener Plating:NickelRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, 4-40, 36.5Mm, Brass; Standoff Material Keystone - 56W4031 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 4-40, 36.5Mm, Brass; Standoff Material Keystone
56W4031
Spacer, Hex, 4-40, 36.5Mm, Brass; Standoff Material Keystone 56W4031
SPACER, HEX, 4-40, 36.5MM, BRASS; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:36.5mm; External Width:6.35mm; Fastener Plating:NickelRoHS Compliant: Yes

SPACER, HEX, 4-40, 36.5MM, BRASS; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:31.75mm; Overall Length:36.5mm; External Width:6.35mm; Fastener Plating:NickelRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 56W4031
Product Name Spacer, Hex, 4-40, 36.5Mm, Brass; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers