Keystone Electronics Corp. Screw 6-32 X 1/2 Steel Rohs Compliant Keystone 9309

Description
SCREW 6-32 X 1/2 STEEL ROHS COMPLIANT: YES
Description
SCREW 6-32 X 1/2 STEEL ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Screw 6-32 X 1/2 Steel RoHS Compliant Keystone is designed for various fastening applications, ensuring reliable electrical and mechanical connections. This screw features a flat head style, which is suitable for situations where fasteners must not protrude above mating surfaces. The material is steel with a RoHS compliant finish, making it suitable for environmentally conscious projects. The screw's dimensions include a thread size of 6-32 and a length of 1/2 inch (12.7 mm). It is versatile for use in wood, fiberglass, and metal applications where machine thread inserts are not available.

Datasheet Summary
Powered by GS/AI

The Screw 6-32 X 1/2 Steel RoHS Compliant Keystone is designed for various fastening applications, ensuring reliable electrical and mechanical connections. This screw features a flat head style, which is suitable for situations where fasteners must not protrude above mating surfaces. The material is steel with a RoHS compliant finish, making it suitable for environmentally conscious projects. The screw's dimensions include a thread size of 6-32 and a length of 1/2 inch (12.7 mm). It is versatile for use in wood, fiberglass, and metal applications where machine thread inserts are not available.

Suppliers

Company
Product
Description
Supplier Links
Screw 6-32 X 1/2 Steel Rohs Compliant Keystone - 97H4055 - Newark, An Avnet Company
Chicago, IL, United States
Screw 6-32 X 1/2 Steel Rohs Compliant Keystone
97H4055
Screw 6-32 X 1/2 Steel Rohs Compliant Keystone 97H4055
SCREW 6-32 X 1/2 STEEL ROHS COMPLIANT: YES

SCREW 6-32 X 1/2 STEEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97H4055
Product Name Screw 6-32 X 1/2 Steel Rohs Compliant Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details